nVent Electric QLINE D, EMC, Type 4X Q1689PCEMC

Description
QLINE D polycarbonate EMC enclosures have contoured bodies and flush cover screws for an attractive, contemporary appearance while also providing EMC protection in corrosive environments.
Request a Quote Datasheet
Description
QLINE D polycarbonate EMC enclosures have contoured bodies and flush cover screws for an attractive, contemporary appearance while also providing EMC protection in corrosive environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE D, EMC, Type 4X - Q1689PCEMC - nVent Electric
St. Louis Park, MN, United States
QLINE D, EMC, Type 4X
Q1689PCEMC
QLINE D, EMC, Type 4X Q1689PCEMC
QLINE D polycarbonate EMC enclosures have contoured bodies and flush cover screws for an attractive, contemporary appearance while also providing EMC protection in corrosive environments.

QLINE D polycarbonate EMC enclosures have contoured bodies and flush cover screws for an attractive, contemporary appearance while also providing EMC protection in corrosive environments.

Supplier's Site Datasheet
Boxes - 1441-Q1689PCEMC-ND - DigiKey
Thief River Falls, MN, United States
J BOX TYPE 4X SCREW CVR EMC

J BOX TYPE 4X SCREW CVR EMC

Buy Now Datasheet
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Nvent Hoffman - 89H1067 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Nvent Hoffman
89H1067
Enclosure, Wall Mount, Pc, Grey; Enclosure Type Nvent Hoffman 89H1067
ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:160mm; External Width - Metric:80mm; External Depth - Metric:85mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number Q1689PCEMC 1441-Q1689PCEMC-ND 89H1067
Product Name QLINE D, EMC, Type 4X Boxes Enclosure, Wall Mount, Pc, Grey; Enclosure Type Nvent Hoffman
Length 6 inch (152 mm) 6.3 inch (160 mm)
Width 3 inch (76.2 mm) 3.15 inch (80 mm)
Depth 3 inch (76.2 mm) 3.35 inch (85 mm)
Material Polycarbonate Fiberglass Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Commercial - Panel Enclosures - 1420B7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers