nVent Electric QLINE E, Type 4X Q1388PCE

Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet
Description
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QLINE E, Type 4X - Q1388PCE - nVent Electric
St. Louis Park, MN, United States
QLINE E, Type 4X
Q1388PCE
QLINE E, Type 4X Q1388PCE
QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

QLINE E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLINE products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional submersion. The ABS series shares the same features and similar physical properties as the polycarbonate but is a more economical, non-UL rated alternative.

Supplier's Site Datasheet
Boxes - 1441-1546-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 4.921"" L x 3.071"" W (125.00mm x 78.00mm) X 2.953"" (75.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 4.921"" L x 3.071"" W (125.00mm x 78.00mm) X 2.953"" (75.00mm)"

Buy Now Datasheet
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;125X75X74MM;POLYCARBONATE - 70066899 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;125X75X74MM;POLYCARBONATE
70066899
ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;125X75X74MM;POLYCARBONATE 70066899
QLINE® E NEMA rated enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility. Body is Impact resistant polycarbonate. Material is RAL 7035 light-gray inside and out. Cover is transparent.

QLINE® E NEMA rated enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility. Body is Impact resistant polycarbonate. Material is RAL 7035 light-gray inside and out. Cover is transparent.

Supplier's Site
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman - 83F7185 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman
83F7185
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman 83F7185
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:125mm; External Width - Metric:75mm; External Depth - Metric:74mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:125mm; External Width - Metric:75mm; External Depth - Metric:74mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number Q1388PCE 1441-1546-ND 70066899 83F7185
Product Name QLINE E, Type 4X Boxes ENCLOSURE;NEMA 4X;JBOX;SCREW COVER;125X75X74MM;POLYCARBONATE Enclosure Junction Box Polycarbonate Grey; Enclosure Type Nvent Hoffman
Length 5 inch (127 mm) 4.92 inch (125 mm)
Width 3 inch (76.2 mm) 2.95 inch (75 mm)
Depth 3 inch (76.2 mm) 2.91 inch (74 mm)
Material Polycarbonate Polycarbonate Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-506 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details