nVent Electric Enclosure, Junction Box, Abs, Grey; Enclosure Type Nvent Hoffman Q-302018PCI

Description
ENCLOSURE, JUNCTION BOX, ABS, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:173mm; External Width - Metric:188mm; External Depth - Metric:288mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, ABS, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:173mm; External Width - Metric:188mm; External Depth - Metric:288mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Abs, Grey; Enclosure Type Nvent Hoffman - 06B9828 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Abs, Grey; Enclosure Type Nvent Hoffman
06B9828
Enclosure, Junction Box, Abs, Grey; Enclosure Type Nvent Hoffman 06B9828
ENCLOSURE, JUNCTION BOX, ABS, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:173mm; External Width - Metric:188mm; External Depth - Metric:288mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ABS, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:173mm; External Width - Metric:188mm; External Depth - Metric:288mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B9828
Product Name Enclosure, Junction Box, Abs, Grey; Enclosure Type Nvent Hoffman
Length 6.81 inch (173 mm)
Width 7.4 inch (188 mm)
Depth 11.34 inch (288 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418JC9LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details