ENCLOSURE, JUNCTION BOX, PC, CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 06B9769 |
| Product Name | Enclosure, Junction Box, Pc, Clear; Enclosure Type Nvent Hoffman |
| Length | 7.87 inch (200 mm) |
| Width | 4.72 inch (120 mm) |
| Depth | 3.35 inch (85 mm) |
| Material | Polycarbonate; Polycarbonate |