nVent Electric Enclosure, Junction Box, Abs, Grey; Enclosure Type Nvent Hoffman Q-16129ABD

Description
ENCLOSURE, JUNCTION BOX, ABS, GREY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:152.9mm; External Width - Metric:113mm; External Depth - Metric:84mm; IP Rating:IP67; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, ABS, GREY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:152.9mm; External Width - Metric:113mm; External Depth - Metric:84mm; IP Rating:IP67; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Abs, Grey; Enclosure Type Nvent Hoffman - 06B9702 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Abs, Grey; Enclosure Type Nvent Hoffman
06B9702
Enclosure, Junction Box, Abs, Grey; Enclosure Type Nvent Hoffman 06B9702
ENCLOSURE, JUNCTION BOX, ABS, GREY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:152.9mm; External Width - Metric:113mm; External Depth - Metric:84mm; IP Rating:IP67; Body Color:Grey; Product Range:- RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ABS, GREY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:152.9mm; External Width - Metric:113mm; External Depth - Metric:84mm; IP Rating:IP67; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B9702
Product Name Enclosure, Junction Box, Abs, Grey; Enclosure Type Nvent Hoffman
Length 6.02 inch (153 mm)
Width 4.45 inch (113 mm)
Depth 3.31 inch (84 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers