ENCLOSURE, JUNCTION BOX, ABS, GREY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:49.02mm; External Width - Metric:114mm; External Depth - Metric:116mm; IP Rating:IP67; Body Color:Grey; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 06B9650 |
| Product Name | Enclosure, Junction Box, Abs, Grey; Enclosure Type Nvent Hoffman |
| Length | 1.93 inch (49.02 mm) |
| Width | 4.49 inch (114 mm) |
| Depth | 4.57 inch (116 mm) |
| Material | ABS; ABS |