PROTEK DH Cabinets protect equipment in wet or dirty environments and can be pole- or wall-mounted. Available with reversible left or right hinging, the cabinet swings open to provide easy equipment service and installation access.
| nVent Electric | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | PTDHS482415G |
| Product Name | PROTEK DH Double-Hinge, UL and NEMA Type 4 or 12 |
| Length | 48 inch (1219 mm) |
| Width | 24 inch (610 mm) |
| Depth | 15 inch (381 mm) |