nVent Electric PROTEK DH Double-Hinge Thermal AC Package, UL and NEMA Type 4 or 12 PTDHS242429GA4

Description
PROTEK DH Thermal Packages are an excellent, off-the-shelf choice for mounting 19-in. rack network equipment in wet or dirty environments where filtration or air conditioning is required and floor space is at a premium. These complete packages can be mounted to a pole or wall and hinged on the left or right. The mounted cabinet swings open to provide easy equipment service and installation access. Complete Fan and Filter and Air Conditioner Packages are available to match application requirements.
Description
PROTEK DH Thermal Packages are an excellent, off-the-shelf choice for mounting 19-in. rack network equipment in wet or dirty environments where filtration or air conditioning is required and floor space is at a premium. These complete packages can be mounted to a pole or wall and hinged on the left or right. The mounted cabinet swings open to provide easy equipment service and installation access. Complete Fan and Filter and Air Conditioner Packages are available to match application requirements.

Suppliers

Company
Product
Description
Supplier Links
PROTEK DH Double-Hinge Thermal AC Package, UL and NEMA Type 4 or 12 - PTDHS242429GA4 - nVent Electric
St. Louis Park, MN, United States
PROTEK DH Double-Hinge Thermal AC Package, UL and NEMA Type 4 or 12
PTDHS242429GA4
PROTEK DH Double-Hinge Thermal AC Package, UL and NEMA Type 4 or 12 PTDHS242429GA4
PROTEK DH Thermal Packages are an excellent, off-the-shelf choice for mounting 19-in. rack network equipment in wet or dirty environments where filtration or air conditioning is required and floor space is at a premium. These complete packages can be mounted to a pole or wall and hinged on the left or right. The mounted cabinet swings open to provide easy equipment service and installation access. Complete Fan and Filter and Air Conditioner Packages are available to match application requirements.

PROTEK DH Thermal Packages are an excellent, off-the-shelf choice for mounting 19-in. rack network equipment in wet or dirty environments where filtration or air conditioning is required and floor space is at a premium. These complete packages can be mounted to a pole or wall and hinged on the left or right. The mounted cabinet swings open to provide easy equipment service and installation access. Complete Fan and Filter and Air Conditioner Packages are available to match application requirements.

Supplier's Site

Technical Specifications

  nVent Electric
Product Category Industrial Enclosures
Product Number PTDHS242429GA4
Product Name PROTEK DH Double-Hinge Thermal AC Package, UL and NEMA Type 4 or 12
Length 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
System enclosure - 850-819/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details