nVent HOFFMAN Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier PS5040/2A

Description
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:1.25m; External Width - Metric:1000mm; External Depth - Metric:320mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:1.25m; External Width - Metric:1000mm; External Depth - Metric:320mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier - 73P7198 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier
73P7198
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier 73P7198
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:1.25m; External Width - Metric:1000mm; External Depth - Metric:320mm RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:1.25m; External Width - Metric:1000mm; External Depth - Metric:320mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73P7198
Product Name Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier
Length 49.21 inch (1250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Case With Corner Guard - MCG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.69 to 12.44 inch (246 to 316 mm)
View Details