nVent HOFFMAN Boxes PS4020A

Description
POLYSAFE 4020 OPQCVR FRP
Request a Quote Datasheet
Description
POLYSAFE 4020 OPQCVR FRP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 1441-PS4020A-ND - DigiKey
Thief River Falls, MN, United States
POLYSAFE 4020 OPQCVR FRP

POLYSAFE 4020 OPQCVR FRP

Buy Now Datasheet
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier - 73P7193 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier
73P7193
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier 73P7193
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:1m; External Width - Metric:500mm; External Depth - Metric:320mm; IP Rating:IP65RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:1m; External Width - Metric:500mm; External Depth - Metric:320mm; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1441-PS4020A-ND 73P7193
Product Name Boxes Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier
Type Junction Box
Length 39.37 inch (1000 mm)
Width 19.69 inch (500 mm)
Depth 12.6 inch (320 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 131-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers