ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:750mm; External Width - Metric:1250mm; External Depth - Metric:320mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 73P7192 |
| Product Name | Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier |
| Length | 29.53 inch (750 mm) |