nVent HOFFMAN Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier PS3040A

Description
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:750mm; External Width - Metric:1000mm; External Depth - Metric:320mm RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:750mm; External Width - Metric:1000mm; External Depth - Metric:320mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier - 73P7191 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier
73P7191
Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier 73P7191
ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:750mm; External Width - Metric:1000mm; External Depth - Metric:320mm RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYESTER, BEIGE; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:750mm; External Width - Metric:1000mm; External Depth - Metric:320mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73P7191
Product Name Enclosure, Wall Mount, Polyester, Beige; Enclosure Type Nvent Hoffman Vynckier
Length 29.53 inch (750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 109-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details