nVent Electric Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman PS1C21710B

Description
FLOOR CABINET, FREE STAND, STEEL, 45U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:45U; External Height - Imperial:85.1"; External Width - Imperial:27.9"; External Depth - Imperial:39.3" RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, FREE STAND, STEEL, 45U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:45U; External Height - Imperial:85.1"; External Width - Imperial:27.9"; External Depth - Imperial:39.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman - 85AC3416 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman
85AC3416
Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman 85AC3416
FLOOR CABINET, FREE STAND, STEEL, 45U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:45U; External Height - Imperial:85.1"; External Width - Imperial:27.9"; External Depth - Imperial:39.3" RoHS Compliant: Yes

FLOOR CABINET, FREE STAND, STEEL, 45U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:45U; External Height - Imperial:85.1"; External Width - Imperial:27.9"; External Depth - Imperial:39.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 85AC3416
Product Name Floor Cabinet, Free Stand, Steel, 45U; Cabinet Type Nvent Hoffman
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 2148931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Fabric
Height 1.89 inch (48 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details