nVent Electric Floor Cabinet, Free Stand, Steel, 24U; Cabinet Type Nvent Hoffman PS1C1278B

Description
FLOOR CABINET, FREE STAND, STEEL, 24U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:24U; External Height - Imperial:47.7"; External Width - Imperial:27.9"; External Depth - Imperial:31.43" RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, FREE STAND, STEEL, 24U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:24U; External Height - Imperial:47.7"; External Width - Imperial:27.9"; External Depth - Imperial:31.43" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Free Stand, Steel, 24U; Cabinet Type Nvent Hoffman - 85AC3415 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Free Stand, Steel, 24U; Cabinet Type Nvent Hoffman
85AC3415
Floor Cabinet, Free Stand, Steel, 24U; Cabinet Type Nvent Hoffman 85AC3415
FLOOR CABINET, FREE STAND, STEEL, 24U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:24U; External Height - Imperial:47.7"; External Width - Imperial:27.9"; External Depth - Imperial:31.43" RoHS Compliant: Yes

FLOOR CABINET, FREE STAND, STEEL, 24U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:24U; External Height - Imperial:47.7"; External Width - Imperial:27.9"; External Depth - Imperial:31.43" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 85AC3415
Product Name Floor Cabinet, Free Stand, Steel, 24U; Cabinet Type Nvent Hoffman
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 1340440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 7.68 inch (195 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details