FLOOR CABINET, FREE STAND, STEEL, 24U; Cabinet Type:Communication and Server; Product Range:PROLINE S1 Series; Rack U Height:24U; External Height - Imperial:47.7"; External Width - Imperial:23.9"; External Depth - Imperial:35.36" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 85AC3414 |
| Product Name | Floor Cabinet, Free Stand, Steel, 24U; Cabinet Type Nvent Hoffman |
| Application | Computer |