nVent Electric PROLINE Gold Series Computer Workstation, Type 12 PGLD1466CWS

Description
The PROLINE Gold Series Computer Workstation is a full-featured, off-the-shelf solution for protecting PC computer systems. Made with sturdy unibody construction, the enclosure accommodates a complete range of accessories.
Datasheet
Description
The PROLINE Gold Series Computer Workstation is a full-featured, off-the-shelf solution for protecting PC computer systems. Made with sturdy unibody construction, the enclosure accommodates a complete range of accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROLINE Gold Series Computer Workstation, Type 12 - PGLD1466CWS - nVent Electric
St. Louis Park, MN, United States
PROLINE Gold Series Computer Workstation, Type 12
PGLD1466CWS
PROLINE Gold Series Computer Workstation, Type 12 PGLD1466CWS
The PROLINE Gold Series Computer Workstation is a full-featured, off-the-shelf solution for protecting PC computer systems. Made with sturdy unibody construction, the enclosure accommodates a complete range of accessories.

The PROLINE Gold Series Computer Workstation is a full-featured, off-the-shelf solution for protecting PC computer systems. Made with sturdy unibody construction, the enclosure accommodates a complete range of accessories.

Supplier's Site Datasheet
Enclosure, Cabinet, Steel, Gray; Enclosure Type Nvent Hoffman - 74C6584 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel, Gray; Enclosure Type Nvent Hoffman
74C6584
Enclosure, Cabinet, Steel, Gray; Enclosure Type Nvent Hoffman 74C6584
ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:1.53m; External Width - Metric:608mm; External Depth - Metric:542mm; IP Rating:IP55; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:1.53m; External Width - Metric:608mm; External Depth - Metric:542mm; IP Rating:IP55; Body Color:Grey; NEMA Rating:NEMA 12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PGLD1466CWS 74C6584
Product Name PROLINE Gold Series Computer Workstation, Type 12 Enclosure, Cabinet, Steel, Gray; Enclosure Type Nvent Hoffman
Length 60 inch (1524 mm) 60.24 inch (1530 mm)
Width 24 inch (610 mm) 23.94 inch (608 mm)
Depth 21 inch (533 mm) 21.34 inch (542 mm)
Material Steel Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers