nVent Electric Rack Cabinet, 2200X800X600Mm, Steel; Cabinet Type Nvent Hoffman P2KOD2286E

Description
RACK CABINET, 2200X800X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:47U; External Height - Imperial:86.6"; External Width - Imperial:31.5"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 2200X800X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:47U; External Height - Imperial:86.6"; External Width - Imperial:31.5"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 2200X800X600Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2758 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 2200X800X600Mm, Steel; Cabinet Type Nvent Hoffman
79Y2758
Rack Cabinet, 2200X800X600Mm, Steel; Cabinet Type Nvent Hoffman 79Y2758
RACK CABINET, 2200X800X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:47U; External Height - Imperial:86.6"; External Width - Imperial:31.5"; External Depth - Imperial:23.62" RoHS Compliant: Yes

RACK CABINET, 2200X800X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:47U; External Height - Imperial:86.6"; External Width - Imperial:31.5"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2758
Product Name Rack Cabinet, 2200X800X600Mm, Steel; Cabinet Type Nvent Hoffman
Height 86.60 inch (2200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Stationary toolboxes - GT-5AJG44008S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Key Cabinets - 136172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 9.84 inch (250 mm)
View Details