nVent Electric Rack Cabinet, 2200X1600X500Mm, Steel; Cabinet Type Nvent Hoffman P2KOD22165E

Description
RACK CABINET, 2200X1600X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:47U; External Height - Imperial:86.6"; External Width - Imperial:63"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 2200X1600X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:47U; External Height - Imperial:86.6"; External Width - Imperial:63"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 2200X1600X500Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2742 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 2200X1600X500Mm, Steel; Cabinet Type Nvent Hoffman
79Y2742
Rack Cabinet, 2200X1600X500Mm, Steel; Cabinet Type Nvent Hoffman 79Y2742
RACK CABINET, 2200X1600X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:47U; External Height - Imperial:86.6"; External Width - Imperial:63"; External Depth - Imperial:19.69" RoHS Compliant: Yes

RACK CABINET, 2200X1600X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:47U; External Height - Imperial:86.6"; External Width - Imperial:63"; External Depth - Imperial:19.69" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2742
Product Name Rack Cabinet, 2200X1600X500Mm, Steel; Cabinet Type Nvent Hoffman
Height 86.60 inch (2200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
ESD Cabinets - 1212705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 15.35 inch (390 mm)
Width 9.84 inch (250 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details