nVent Electric Rack Cabinet, 2000X800X500Mm, Steel; Cabinet Type Nvent Hoffman P2KOD2085

Description
RACK CABINET, 2000X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 2000X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 2000X800X500Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2721 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 2000X800X500Mm, Steel; Cabinet Type Nvent Hoffman
79Y2721
Rack Cabinet, 2000X800X500Mm, Steel; Cabinet Type Nvent Hoffman 79Y2721
RACK CABINET, 2000X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes

RACK CABINET, 2000X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2721
Product Name Rack Cabinet, 2000X800X500Mm, Steel; Cabinet Type Nvent Hoffman
Height 78.70 inch (1999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
Door cabinets - R5ABD-3400 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details