RACK CABINET, 2000X1800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:70.9"; External Depth - Imperial:19.69" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 79Y2712 |
| Product Name | Rack Cabinet, 2000X1800X500Mm, Steel; Cabinet Type Nvent Hoffman |
| Height | 78.70 inch (1999 mm) |