RACK CABINET, 2000X1200X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:47.2"; External Depth - Imperial:15.75" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 79Y2697 |
| Product Name | Rack Cabinet, 2000X1200X400Mm, Steel; Cabinet Type Nvent Hoffman |
| Height | 78.70 inch (1999 mm) |