RACK CABINET, 1800X800X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:31.5"; External Depth - Imperial:19.69" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 79Y2687 |
| Product Name | Rack Cabinet, 1800X800X500Mm, Steel; Cabinet Type Nvent Hoffman |
| Height | 70.90 inch (1801 mm) |