nVent Electric Rack Cabinet, 1600X1600X600Mm, Steel; Cabinet Type Nvent Hoffman P2KOD16166E

Description
RACK CABINET, 1600X1600X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:33U; External Height - Imperial:63"; External Width - Imperial:63"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 1600X1600X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:33U; External Height - Imperial:63"; External Width - Imperial:63"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 1600X1600X600Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2652 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 1600X1600X600Mm, Steel; Cabinet Type Nvent Hoffman
79Y2652
Rack Cabinet, 1600X1600X600Mm, Steel; Cabinet Type Nvent Hoffman 79Y2652
RACK CABINET, 1600X1600X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:33U; External Height - Imperial:63"; External Width - Imperial:63"; External Depth - Imperial:23.62" RoHS Compliant: Yes

RACK CABINET, 1600X1600X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:33U; External Height - Imperial:63"; External Width - Imperial:63"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2652
Product Name Rack Cabinet, 1600X1600X600Mm, Steel; Cabinet Type Nvent Hoffman
Height 63.00 inch (1600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Drawer Storage - 1589330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 5.12 inch (130 mm)
Width 7.36 inch (187 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details