RACK CABINET, 1600X1200X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:33U; External Height - Imperial:63"; External Width - Imperial:47.2"; External Depth - Imperial:19.69" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 79Y2641 |
| Product Name | Rack Cabinet, 1600X1200X500Mm, Steel; Cabinet Type Nvent Hoffman |
| Height | 63.00 inch (1600 mm) |