nVent Electric Rack Cabinet, 1600X1200X400Mm, Steel; Cabinet Type Nvent Hoffman P2KOD16124

Description
RACK CABINET, 1600X1200X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:33U; External Height - Imperial:63"; External Width - Imperial:47.2"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Description
RACK CABINET, 1600X1200X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:33U; External Height - Imperial:63"; External Width - Imperial:47.2"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Cabinet, measuring 1600 x 1200 x 400 mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, accommodating a maximum of 33 rack mount units. The cabinet includes a solid door with a 3-point roller latch system for enhanced security and is equipped with a seamless polyurethane gasket for a dust-tight and water-tight seal. This cabinet is compliant with UL 508A and CSA standards, making it suitable for industrial environments. The design allows for easy mounting of equipment with a galvanized mounting subpanel and multiple loading options. The cabinet is RoHS compliant, indicating it meets environmental safety standards. Engineers considering this product should note its dimensions and load ratings, as well as the availability of accessories for customization, such as side panels and cable management solutions.

Datasheet Summary
Powered by GS/AI

The Rack Cabinet, measuring 1600 x 1200 x 400 mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, accommodating a maximum of 33 rack mount units. The cabinet includes a solid door with a 3-point roller latch system for enhanced security and is equipped with a seamless polyurethane gasket for a dust-tight and water-tight seal. This cabinet is compliant with UL 508A and CSA standards, making it suitable for industrial environments. The design allows for easy mounting of equipment with a galvanized mounting subpanel and multiple loading options. The cabinet is RoHS compliant, indicating it meets environmental safety standards. Engineers considering this product should note its dimensions and load ratings, as well as the availability of accessories for customization, such as side panels and cable management solutions.

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 1600X1200X400Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2639 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 1600X1200X400Mm, Steel; Cabinet Type Nvent Hoffman
79Y2639
Rack Cabinet, 1600X1200X400Mm, Steel; Cabinet Type Nvent Hoffman 79Y2639
RACK CABINET, 1600X1200X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:33U; External Height - Imperial:63"; External Width - Imperial:47.2"; External Depth - Imperial:15.75" RoHS Compliant: Yes

RACK CABINET, 1600X1200X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:33U; External Height - Imperial:63"; External Width - Imperial:47.2"; External Depth - Imperial:15.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2639
Product Name Rack Cabinet, 1600X1200X400Mm, Steel; Cabinet Type Nvent Hoffman
Height 63.00 inch (1600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NRVM-NH420105L3B - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details