nVent Electric Rack Cabinet, 800X600X400Mm, Steel; Cabinet Type Nvent Hoffman P2K864E

Description
RACK CABINET, 800X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:13U; External Height - Imperial:31.5"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Description
RACK CABINET, 800X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:13U; External Height - Imperial:31.5"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Cabinet, 800X600X400Mm, Steel, is part of the PROLINE G2 Series by Nvent Hoffman. It features a robust 12-gauge roll-formed steel frame with fully welded corners, ensuring durability and structural integrity. The cabinet is designed to accommodate a maximum of 13 rack mount units, making it suitable for various equipment installations. It includes a single door with a low-profile swing handle and key lock for secure access. The cabinet is RoHS compliant and provides a seamless polyurethane gasket for a water-tight and dust-tight seal, enhancing protection against environmental contaminants. The dimensions of the cabinet are 800 mm in height, 600 mm in width, and 400 mm in depth, translating to an external height of 31.5 inches, width of 23.6 inches, and depth of 15.75 inches. This product is ideal for engineers seeking a reliable and secure enclosure solution for their equipment.

Datasheet Summary
Powered by GS/AI

The Rack Cabinet, 800X600X400Mm, Steel, is part of the PROLINE G2 Series by Nvent Hoffman. It features a robust 12-gauge roll-formed steel frame with fully welded corners, ensuring durability and structural integrity. The cabinet is designed to accommodate a maximum of 13 rack mount units, making it suitable for various equipment installations. It includes a single door with a low-profile swing handle and key lock for secure access. The cabinet is RoHS compliant and provides a seamless polyurethane gasket for a water-tight and dust-tight seal, enhancing protection against environmental contaminants. The dimensions of the cabinet are 800 mm in height, 600 mm in width, and 400 mm in depth, translating to an external height of 31.5 inches, width of 23.6 inches, and depth of 15.75 inches. This product is ideal for engineers seeking a reliable and secure enclosure solution for their equipment.

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 800X600X400Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2916 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 800X600X400Mm, Steel; Cabinet Type Nvent Hoffman
79Y2916
Rack Cabinet, 800X600X400Mm, Steel; Cabinet Type Nvent Hoffman 79Y2916
RACK CABINET, 800X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:13U; External Height - Imperial:31.5"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes

RACK CABINET, 800X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:13U; External Height - Imperial:31.5"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2916
Product Name Rack Cabinet, 800X600X400Mm, Steel; Cabinet Type Nvent Hoffman
Height 31.50 inch (800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacked storage solutions - RL-5HCG34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details