nVent Electric Rack Cabinet, 600X600X400Mm, Steel; Cabinet Type Nvent Hoffman P2K664E

Description
RACK CABINET, 600X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:8U; External Height - Imperial:23.6"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 600X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:8U; External Height - Imperial:23.6"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 600X600X400Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2910 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 600X600X400Mm, Steel; Cabinet Type Nvent Hoffman
79Y2910
Rack Cabinet, 600X600X400Mm, Steel; Cabinet Type Nvent Hoffman 79Y2910
RACK CABINET, 600X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:8U; External Height - Imperial:23.6"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes

RACK CABINET, 600X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:8U; External Height - Imperial:23.6"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2910
Product Name Rack Cabinet, 600X600X400Mm, Steel; Cabinet Type Nvent Hoffman
Height 23.60 inch (599 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Service advisor desk - RP-DDJ3800060S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details