nVent Electric Rack Cabinet, 2200X800X600Mm, Steel; Cabinet Type Nvent Hoffman P2K2286E

Description
RACK CABINET, 2200X800X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:47U; External Height - Imperial:86.6"; External Width - Imperial:31.5"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Description
RACK CABINET, 2200X800X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:47U; External Height - Imperial:86.6"; External Width - Imperial:31.5"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Cabinet, measuring 2200x800x600 mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, accommodating a maximum of 47 rack units. The cabinet includes a solid door with a 3-point roller latch system for enhanced security and is equipped with a seamless polyurethane gasket that provides a water-tight and dust-tight seal. This cabinet is UL 508A listed and complies with NEMA/EEMAC Type 12 and CSA standards, making it suitable for industrial environments. The mounting subpanel is galvanized and depth adjustable, allowing for versatile installation options. Additionally, the cabinet supports multiple loading methods through EZ Load Glide Blocks, facilitating ease of use during setup. The product is RoHS compliant, ensuring it meets environmental standards. Engineers considering this cabinet should evaluate its specifications against their project requirements, particularly in terms of size, load capacity, and environmental compliance.

Datasheet Summary
Powered by GS/AI

The Rack Cabinet, measuring 2200x800x600 mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, accommodating a maximum of 47 rack units. The cabinet includes a solid door with a 3-point roller latch system for enhanced security and is equipped with a seamless polyurethane gasket that provides a water-tight and dust-tight seal. This cabinet is UL 508A listed and complies with NEMA/EEMAC Type 12 and CSA standards, making it suitable for industrial environments. The mounting subpanel is galvanized and depth adjustable, allowing for versatile installation options. Additionally, the cabinet supports multiple loading methods through EZ Load Glide Blocks, facilitating ease of use during setup. The product is RoHS compliant, ensuring it meets environmental standards. Engineers considering this cabinet should evaluate its specifications against their project requirements, particularly in terms of size, load capacity, and environmental compliance.

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 2200X800X600Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2904 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 2200X800X600Mm, Steel; Cabinet Type Nvent Hoffman
79Y2904
Rack Cabinet, 2200X800X600Mm, Steel; Cabinet Type Nvent Hoffman 79Y2904
RACK CABINET, 2200X800X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:47U; External Height - Imperial:86.6"; External Width - Imperial:31.5"; External Depth - Imperial:23.62" RoHS Compliant: Yes

RACK CABINET, 2200X800X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:47U; External Height - Imperial:86.6"; External Width - Imperial:31.5"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2904
Product Name Rack Cabinet, 2200X800X600Mm, Steel; Cabinet Type Nvent Hoffman
Height 86.60 inch (2200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stacking cabinets - R5HKE-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details