nVent Electric Rack Cabinet, 2000X1000X600Mm, Steel; Cabinet Type Nvent Hoffman P2K20106E

Description
RACK CABINET, 2000X1000X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:39.4"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 2000X1000X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:39.4"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 2000X1000X600Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2856 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 2000X1000X600Mm, Steel; Cabinet Type Nvent Hoffman
79Y2856
Rack Cabinet, 2000X1000X600Mm, Steel; Cabinet Type Nvent Hoffman 79Y2856
RACK CABINET, 2000X1000X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:39.4"; External Depth - Imperial:23.62" RoHS Compliant: Yes

RACK CABINET, 2000X1000X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:39.4"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2856
Product Name Rack Cabinet, 2000X1000X600Mm, Steel; Cabinet Type Nvent Hoffman
Height 78.70 inch (1999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Bending tool storage - NCB-JI621001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Storage Cabinets - 1368879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Features Modular
Material Plastic
View Details