nVent Electric Rack Cabinet, 1800X800X800Mm, Steel; Cabinet Type Nvent Hoffman P2K1888E

Description
RACK CABINET, 1800X800X800MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:31.5"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Description
RACK CABINET, 1800X800X800MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:31.5"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Cabinet, measuring 1800 x 800 x 800 mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, accommodating a maximum of 38 rack mount units. The cabinet includes a solid door with a 3-point roller latch system for enhanced security and is equipped with a seamless polyurethane gasket that provides a water-tight and dust-tight seal. This model is compliant with UL 508A and CSA standards, making it suitable for industrial environments. The cabinet also includes a galvanized mounting subpanel and is designed to accommodate various mounting methods. Additionally, it offers options for EMC protection, making it a versatile choice for engineers looking for reliable equipment protection solutions.

Datasheet Summary
Powered by GS/AI

The Rack Cabinet, measuring 1800 x 800 x 800 mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, accommodating a maximum of 38 rack mount units. The cabinet includes a solid door with a 3-point roller latch system for enhanced security and is equipped with a seamless polyurethane gasket that provides a water-tight and dust-tight seal. This model is compliant with UL 508A and CSA standards, making it suitable for industrial environments. The cabinet also includes a galvanized mounting subpanel and is designed to accommodate various mounting methods. Additionally, it offers options for EMC protection, making it a versatile choice for engineers looking for reliable equipment protection solutions.

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 1800X800X800Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2852 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 1800X800X800Mm, Steel; Cabinet Type Nvent Hoffman
79Y2852
Rack Cabinet, 1800X800X800Mm, Steel; Cabinet Type Nvent Hoffman 79Y2852
RACK CABINET, 1800X800X800MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:31.5"; External Depth - Imperial:31.5" RoHS Compliant: Yes

RACK CABINET, 1800X800X800MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:31.5"; External Depth - Imperial:31.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2852
Product Name Rack Cabinet, 1800X800X800Mm, Steel; Cabinet Type Nvent Hoffman
Height 70.90 inch (1801 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details