nVent Electric Rack Cabinet, 1800X1000X500Mm, Steel; Cabinet Type Nvent Hoffman P2K18105E

Description
RACK CABINET, 1800X1000X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:39.4"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Description
RACK CABINET, 1800X1000X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:39.4"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rack Cabinet, measuring 1800 x 1000 x 500 mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, with a rack unit height of 38U. The cabinet includes a solid door with a low-profile swing handle and key lock for secure access. It is equipped with a seamless polyurethane gasket that provides a water-tight and dust-tight seal, enhancing protection against environmental contaminants. This cabinet is compliant with several industry standards, including UL 508A and NEMA Type 12, making it suitable for industrial environments. The mounting subpanel is designed to accommodate multiple loading options, and the cabinet can be customized with various accessories such as side panels and cable management solutions. The product is RoHS compliant, indicating it meets environmental safety standards. This cabinet is a practical choice for engineers seeking a robust and versatile enclosure solution for their equipment.

Datasheet Summary
Powered by GS/AI

The Rack Cabinet, measuring 1800 x 1000 x 500 mm, is constructed from 12-gauge roll-formed steel with fully welded corners, ensuring durability and structural integrity. It features a modular design suitable for various applications, with a rack unit height of 38U. The cabinet includes a solid door with a low-profile swing handle and key lock for secure access. It is equipped with a seamless polyurethane gasket that provides a water-tight and dust-tight seal, enhancing protection against environmental contaminants. This cabinet is compliant with several industry standards, including UL 508A and NEMA Type 12, making it suitable for industrial environments. The mounting subpanel is designed to accommodate multiple loading options, and the cabinet can be customized with various accessories such as side panels and cable management solutions. The product is RoHS compliant, indicating it meets environmental safety standards. This cabinet is a practical choice for engineers seeking a robust and versatile enclosure solution for their equipment.

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 1800X1000X500Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2824 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 1800X1000X500Mm, Steel; Cabinet Type Nvent Hoffman
79Y2824
Rack Cabinet, 1800X1000X500Mm, Steel; Cabinet Type Nvent Hoffman 79Y2824
RACK CABINET, 1800X1000X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:39.4"; External Depth - Imperial:19.69" RoHS Compliant: Yes

RACK CABINET, 1800X1000X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:39.4"; External Depth - Imperial:19.69" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2824
Product Name Rack Cabinet, 1800X1000X500Mm, Steel; Cabinet Type Nvent Hoffman
Height 70.90 inch (1801 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Mobile drawer cabinets - R5BHG-3009 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details