nVent Electric Rack Cabinet, 1800X1000X400Mm, Steel; Cabinet Type Nvent Hoffman P2K18104E

Description
RACK CABINET, 1800X1000X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:39.4"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 1800X1000X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:39.4"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 1800X1000X400Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2822 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 1800X1000X400Mm, Steel; Cabinet Type Nvent Hoffman
79Y2822
Rack Cabinet, 1800X1000X400Mm, Steel; Cabinet Type Nvent Hoffman 79Y2822
RACK CABINET, 1800X1000X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:39.4"; External Depth - Imperial:15.75" RoHS Compliant: Yes

RACK CABINET, 1800X1000X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:38U; External Height - Imperial:70.9"; External Width - Imperial:39.4"; External Depth - Imperial:15.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2822
Product Name Rack Cabinet, 1800X1000X400Mm, Steel; Cabinet Type Nvent Hoffman
Height 70.90 inch (1801 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Belts & Tool Pouches - 1340435 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
View Details