nVent Electric Rack Cabinet, 1400X600X800Mm, Steel; Cabinet Type Nvent Hoffman P2K1468E

Description
RACK CABINET, 1400X600X800MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:28U; External Height - Imperial:55.1"; External Width - Imperial:23.6"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 1400X600X800MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:28U; External Height - Imperial:55.1"; External Width - Imperial:23.6"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 1400X600X800Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2798 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 1400X600X800Mm, Steel; Cabinet Type Nvent Hoffman
79Y2798
Rack Cabinet, 1400X600X800Mm, Steel; Cabinet Type Nvent Hoffman 79Y2798
RACK CABINET, 1400X600X800MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:28U; External Height - Imperial:55.1"; External Width - Imperial:23.6"; External Depth - Imperial:31.5" RoHS Compliant: Yes

RACK CABINET, 1400X600X800MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:28U; External Height - Imperial:55.1"; External Width - Imperial:23.6"; External Depth - Imperial:31.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2798
Product Name Rack Cabinet, 1400X600X800Mm, Steel; Cabinet Type Nvent Hoffman
Height 55.10 inch (1400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 1881698 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details