nVent Electric Rack Cabinet, 1400X600X500Mm, Steel; Cabinet Type Nvent Hoffman P2K1465E

Description
RACK CABINET, 1400X600X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:28U; External Height - Imperial:55.1"; External Width - Imperial:23.6"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 1400X600X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:28U; External Height - Imperial:55.1"; External Width - Imperial:23.6"; External Depth - Imperial:19.69" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 1400X600X500Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2792 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 1400X600X500Mm, Steel; Cabinet Type Nvent Hoffman
79Y2792
Rack Cabinet, 1400X600X500Mm, Steel; Cabinet Type Nvent Hoffman 79Y2792
RACK CABINET, 1400X600X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:28U; External Height - Imperial:55.1"; External Width - Imperial:23.6"; External Depth - Imperial:19.69" RoHS Compliant: Yes

RACK CABINET, 1400X600X500MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:28U; External Height - Imperial:55.1"; External Width - Imperial:23.6"; External Depth - Imperial:19.69" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2792
Product Name Rack Cabinet, 1400X600X500Mm, Steel; Cabinet Type Nvent Hoffman
Height 55.10 inch (1400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Stationary drawer cabinets - R5AEC-3808 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details