RACK CABINET, 1000X800X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:18U; External Height - Imperial:39.4"; External Width - Imperial:31.5"; External Depth - Imperial:23.62" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 79Y2776 |
| Product Name | Rack Cabinet, 1000X800X600Mm, Steel; Cabinet Type Nvent Hoffman |
| Height | 39.40 inch (1001 mm) |