nVent Electric Rack Cabinet, 1000X800X600Mm, Steel; Cabinet Type Nvent Hoffman P2K1086

Description
RACK CABINET, 1000X800X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:18U; External Height - Imperial:39.4"; External Width - Imperial:31.5"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 1000X800X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:18U; External Height - Imperial:39.4"; External Width - Imperial:31.5"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 1000X800X600Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2775 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 1000X800X600Mm, Steel; Cabinet Type Nvent Hoffman
79Y2775
Rack Cabinet, 1000X800X600Mm, Steel; Cabinet Type Nvent Hoffman 79Y2775
RACK CABINET, 1000X800X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:18U; External Height - Imperial:39.4"; External Width - Imperial:31.5"; External Depth - Imperial:23.62" RoHS Compliant: Yes

RACK CABINET, 1000X800X600MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:18U; External Height - Imperial:39.4"; External Width - Imperial:31.5"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2775
Product Name Rack Cabinet, 1000X800X600Mm, Steel; Cabinet Type Nvent Hoffman
Height 39.40 inch (1001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Bending tool storage - NCB-DI621001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details