nVent Electric Rack Cabinet, 1000X600X400Mm, Steel; Cabinet Type Nvent Hoffman P2K1064E

Description
RACK CABINET, 1000X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:18U; External Height - Imperial:39.4"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 1000X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:18U; External Height - Imperial:39.4"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 1000X600X400Mm, Steel; Cabinet Type Nvent Hoffman - 79Y2768 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 1000X600X400Mm, Steel; Cabinet Type Nvent Hoffman
79Y2768
Rack Cabinet, 1000X600X400Mm, Steel; Cabinet Type Nvent Hoffman 79Y2768
RACK CABINET, 1000X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:18U; External Height - Imperial:39.4"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes

RACK CABINET, 1000X600X400MM, STEEL; Cabinet Type:Modular Equipment; Product Range:PROLINE G2 Series; Rack U Height:18U; External Height - Imperial:39.4"; External Width - Imperial:23.6"; External Depth - Imperial:15.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79Y2768
Product Name Rack Cabinet, 1000X600X400Mm, Steel; Cabinet Type Nvent Hoffman
Height 39.40 inch (1001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
Stationary drawer cabinets - R5AEE-3808 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details