nVent Electric Back/front Cover, 600 X 600Mm, Grey; Accessory Type Nvent Hoffman P2C66

Description
BACK/FRONT COVER, 600 X 600MM, GREY; Accessory Type:Cover; For Use With:Hoffman PROLINE G2 Series Enclosure Frames; Product Range:PROLINE G2 Series RoHS Compliant: Yes
Description
BACK/FRONT COVER, 600 X 600MM, GREY; Accessory Type:Cover; For Use With:Hoffman PROLINE G2 Series Enclosure Frames; Product Range:PROLINE G2 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Back/Front Cover, 600 x 600 mm, Grey, is designed for use with the Hoffman PROLINE G2 Series Enclosure Frames. It features formed steel hems for enhanced structural support and a seamless polyurethane gasket that provides a water-tight and dust-tight seal. The cover is constructed from 16 gauge (1.5 mm) mild steel, ensuring durability while maintaining a lightweight profile. It includes two grounding studs and all necessary mounting hardware for installation. The cover is finished with a polyester powder paint in a textured light gray (RAL 7035), with options for custom colors available. This product is RoHS compliant and is suitable for applications where a cover is needed in place of a door on the enclosure frame.

Datasheet Summary
Powered by GS/AI

The Back/Front Cover, 600 x 600 mm, Grey, is designed for use with the Hoffman PROLINE G2 Series Enclosure Frames. It features formed steel hems for enhanced structural support and a seamless polyurethane gasket that provides a water-tight and dust-tight seal. The cover is constructed from 16 gauge (1.5 mm) mild steel, ensuring durability while maintaining a lightweight profile. It includes two grounding studs and all necessary mounting hardware for installation. The cover is finished with a polyester powder paint in a textured light gray (RAL 7035), with options for custom colors available. This product is RoHS compliant and is suitable for applications where a cover is needed in place of a door on the enclosure frame.

Suppliers

Company
Product
Description
Supplier Links
Back/front Cover, 600 X 600Mm, Grey; Accessory Type Nvent Hoffman - 79Y2066 - Newark, An Avnet Company
Chicago, IL, United States
Back/front Cover, 600 X 600Mm, Grey; Accessory Type Nvent Hoffman
79Y2066
Back/front Cover, 600 X 600Mm, Grey; Accessory Type Nvent Hoffman 79Y2066
BACK/FRONT COVER, 600 X 600MM, GREY; Accessory Type:Cover; For Use With:Hoffman PROLINE G2 Series Enclosure Frames; Product Range:PROLINE G2 Series RoHS Compliant: Yes

BACK/FRONT COVER, 600 X 600MM, GREY; Accessory Type:Cover; For Use With:Hoffman PROLINE G2 Series Enclosure Frames; Product Range:PROLINE G2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79Y2066
Product Name Back/front Cover, 600 X 600Mm, Grey; Accessory Type Nvent Hoffman
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Straight Cable Metal Backshell for Kona - KA1-9700400 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.35 inch (59.6 mm)
View Details
SB ® 120 Dust Cover – Black - B02019P1 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
Cover - 897-2001 - WAGO
Specs
Type Cap
Width 0.7953 inch (20.2 mm)
Length 0.7953 inch (20.2 mm)
View Details
D Sub Backshells - 2836869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details