nVent Electric Back/front Cover, 2200 X 600Mm, Grey; Accessory Type Nvent Hoffman P2C226

Description
BACK/FRONT COVER, 2200 X 600MM, GREY; Accessory Type:Cover; For Use With:Hoffman PROLINE G2 Series Enclosure Frames; Product Range:PROLINE G2 Series RoHS Compliant: Yes
Description
BACK/FRONT COVER, 2200 X 600MM, GREY; Accessory Type:Cover; For Use With:Hoffman PROLINE G2 Series Enclosure Frames; Product Range:PROLINE G2 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Back/Front Cover, measuring 2200 x 600 mm and finished in grey, is designed for use with the Hoffman PROLINE G2 Series Enclosure Frames. It features formed steel hems for enhanced structural support and a seamless polyurethane gasket that provides a water-tight and dust-tight seal against moisture and contaminants. The cover is constructed from 16 gauge (1.5 mm) mild steel, ensuring durability. It includes two grounding studs and comes with all necessary mounting hardware. This product is not suitable as a barrier between enclosures, and custom colors are available upon request. The cover is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Back/Front Cover, measuring 2200 x 600 mm and finished in grey, is designed for use with the Hoffman PROLINE G2 Series Enclosure Frames. It features formed steel hems for enhanced structural support and a seamless polyurethane gasket that provides a water-tight and dust-tight seal against moisture and contaminants. The cover is constructed from 16 gauge (1.5 mm) mild steel, ensuring durability. It includes two grounding studs and comes with all necessary mounting hardware. This product is not suitable as a barrier between enclosures, and custom colors are available upon request. The cover is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Back/front Cover, 2200 X 600Mm, Grey; Accessory Type Nvent Hoffman - 79Y2059 - Newark, An Avnet Company
Chicago, IL, United States
Back/front Cover, 2200 X 600Mm, Grey; Accessory Type Nvent Hoffman
79Y2059
Back/front Cover, 2200 X 600Mm, Grey; Accessory Type Nvent Hoffman 79Y2059
BACK/FRONT COVER, 2200 X 600MM, GREY; Accessory Type:Cover; For Use With:Hoffman PROLINE G2 Series Enclosure Frames; Product Range:PROLINE G2 Series RoHS Compliant: Yes

BACK/FRONT COVER, 2200 X 600MM, GREY; Accessory Type:Cover; For Use With:Hoffman PROLINE G2 Series Enclosure Frames; Product Range:PROLINE G2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 79Y2059
Product Name Back/front Cover, 2200 X 600Mm, Grey; Accessory Type Nvent Hoffman
Unlock Full Specs
to access all available technical data

Similar Products

3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-03-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.21 inch (30.8 mm)
View Details