nVent Electric Rack Panel, Steel, 89Mm X 483Mm, Black; Panel Type Nvent Hoffman P19RPP2UB

Description
RACK PANEL, STEEL, 89MM X 483MM, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Hoffman 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, STEEL, 89MM X 483MM, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Hoffman 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Steel, 89Mm X 483Mm, Black; Panel Type Nvent Hoffman - 98H0073 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Steel, 89Mm X 483Mm, Black; Panel Type Nvent Hoffman
98H0073
Rack Panel, Steel, 89Mm X 483Mm, Black; Panel Type Nvent Hoffman 98H0073
RACK PANEL, STEEL, 89MM X 483MM, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Hoffman 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, STEEL, 89MM X 483MM, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:Hoffman 19" Racks; External Height - Metric:88.9mm; External Width - Metric:483mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 98H0073
Product Name Rack Panel, Steel, 89Mm X 483Mm, Black; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Server Racks - 7450749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details