Rack Panels are available in aluminum and painted steel. Aluminum Rack Panels are .125-in.-thick 5052-H32 alloy. Steel Rack Panels are 12 gauge steel and finished in RAL 7035 textured light-gray polyester powder paint. All panels are flat with oblong holes positioned at EIA standard spacing. Mounting hardware is sold separately.
| nVent Electric | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | P19RP5UA |
| Product Name | Rack Panels |
| Type | Rack Enclosures |