nVent Electric Cabinet Rack; Cabinet Type Nvent Hoffman P-SC2069

Description
Cabinet Rack; Cabinet Type:Server; Product Range:PROLINE™; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:23.6"; External Depth - Imperial:35.4"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
Cabinet Rack; Cabinet Type:Server; Product Range:PROLINE™; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:23.6"; External Depth - Imperial:35.4"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Cabinet Type Nvent Hoffman - 95B5369 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Cabinet Type Nvent Hoffman
95B5369
Cabinet Rack; Cabinet Type Nvent Hoffman 95B5369
Cabinet Rack; Cabinet Type:Server; Product Range:PROLINE™; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:23.6"; External Depth - Imperial:35.4"; Enclosure Material:Steel RoHS Compliant: Yes

Cabinet Rack; Cabinet Type:Server; Product Range:PROLINE™; Rack U Height:42U; External Height - Imperial:78.7"; External Width - Imperial:23.6"; External Depth - Imperial:35.4"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 95B5369
Product Name Cabinet Rack; Cabinet Type Nvent Hoffman
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary drawer cabinets - R5AEC-5825 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details