nVent Electric Free Stand Cabinet, 19In, 23.94In, 42U; Cabinet Type Nvent Hoffman P-SC20610B

Description
FREE STAND CABINET, 19IN, 23.94IN, 42U; Cabinet Type:Server; Product Range:PROLINE™; Rack U Height:42U; External Height - Imperial:82.1"; External Width - Imperial:23.9"; External Depth - Imperial:39.5"; External Depth:999mm RoHS Compliant: Yes
Datasheet
Description
FREE STAND CABINET, 19IN, 23.94IN, 42U; Cabinet Type:Server; Product Range:PROLINE™; Rack U Height:42U; External Height - Imperial:82.1"; External Width - Imperial:23.9"; External Depth - Imperial:39.5"; External Depth:999mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Stand Cabinet, 19In, 23.94In, 42U; Cabinet Type Nvent Hoffman - 35C3658 - Newark, An Avnet Company
Chicago, IL, United States
Free Stand Cabinet, 19In, 23.94In, 42U; Cabinet Type Nvent Hoffman
35C3658
Free Stand Cabinet, 19In, 23.94In, 42U; Cabinet Type Nvent Hoffman 35C3658
FREE STAND CABINET, 19IN, 23.94IN, 42U; Cabinet Type:Server; Product Range:PROLINE™; Rack U Height:42U; External Height - Imperial:82.1"; External Width - Imperial:23.9"; External Depth - Imperial:39.5"; External Depth:999mm RoHS Compliant: Yes

FREE STAND CABINET, 19IN, 23.94IN, 42U; Cabinet Type:Server; Product Range:PROLINE™; Rack U Height:42U; External Height - Imperial:82.1"; External Width - Imperial:23.9"; External Depth - Imperial:39.5"; External Depth:999mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 35C3658
Product Name Free Stand Cabinet, 19In, 23.94In, 42U; Cabinet Type Nvent Hoffman
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 179781 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details