nVent Electric Enclosure, Modular, Steel, Gray; Enclosure Type Nvent Hoffman P-PC1666

Description
ENCLOSURE, MODULAR, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.69m; External Width - Metric:608mm; External Depth - Metric:599mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MODULAR, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.69m; External Width - Metric:608mm; External Depth - Metric:599mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Modular, Steel, Gray; Enclosure Type Nvent Hoffman - 06B9073 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Modular, Steel, Gray; Enclosure Type Nvent Hoffman
06B9073
Enclosure, Modular, Steel, Gray; Enclosure Type Nvent Hoffman 06B9073
ENCLOSURE, MODULAR, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.69m; External Width - Metric:608mm; External Depth - Metric:599mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MODULAR, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.69m; External Width - Metric:608mm; External Depth - Metric:599mm; IP Rating:IP55; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06B9073
Product Name Enclosure, Modular, Steel, Gray; Enclosure Type Nvent Hoffman
Type Modular enclosure
Length 66.54 inch (1690 mm)
Width 23.94 inch (608 mm)
Depth 23.58 inch (599 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBKU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers