nVent HOFFMAN Rack Panel, 19, Steel, Grey; Panel Type Nvent Hoffman P-19RP2UP

Description
RACK PANEL, 19", STEEL, GREY; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Hoffman PROLINE Series Enclosures; External Height - Metric:-; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 19", STEEL, GREY; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Hoffman PROLINE Series Enclosures; External Height - Metric:-; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 19, Steel, Grey; Panel Type Nvent Hoffman - 06B9562 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 19, Steel, Grey; Panel Type Nvent Hoffman
06B9562
Rack Panel, 19, Steel, Grey; Panel Type Nvent Hoffman 06B9562
RACK PANEL, 19", STEEL, GREY; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Hoffman PROLINE Series Enclosures; External Height - Metric:-; External Width - Metric:482.6mm RoHS Compliant: Yes

RACK PANEL, 19", STEEL, GREY; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Grey; For Use With:Hoffman PROLINE Series Enclosures; External Height - Metric:-; External Width - Metric:482.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 06B9562
Product Name Rack Panel, 19, Steel, Grey; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details