nVent HOFFMAN Rack Panel, Enclosure, Aluminium; Panel Type Nvent Hoffman P-19RP2UA

Description
RACK PANEL, ENCLOSURE, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:Enclosures; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, ENCLOSURE, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:Enclosures; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Enclosure, Aluminium; Panel Type Nvent Hoffman - 06B9561 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Enclosure, Aluminium; Panel Type Nvent Hoffman
06B9561
Rack Panel, Enclosure, Aluminium; Panel Type Nvent Hoffman 06B9561
RACK PANEL, ENCLOSURE, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:Enclosures; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: Yes

RACK PANEL, ENCLOSURE, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Grey; For Use With:Enclosures; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 06B9561
Product Name Rack Panel, Enclosure, Aluminium; Panel Type Nvent Hoffman
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE1T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details