nVent Electric SPECTRACOOL™ Outdoor Air Conditioner N431226G150

Description
Features Energy efficient rotary compressor R407c and R134a earth-friendly refrigerants and RoHS compliant Models for 115, 230 and 400/460 3-phase AC volt power input UL Listed to save customers time and money with agency approvals Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner Models include digital display on ambient side. Galvanized sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Dust-resistant condenser coil allows the unit to be run filterless in most applications Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: - Active condensate management with heater strip - Power-off relay for door switch and other system requirements - Malfunction switch Standard Outdoor Air Conditioner models also include: - Telcordia GR-487 capable - Corrosion-resistant components - Malfunction switch - Compressor heater - Head pressure control - 1300 W enclosure heater
Datasheet
Description
Features Energy efficient rotary compressor R407c and R134a earth-friendly refrigerants and RoHS compliant Models for 115, 230 and 400/460 3-phase AC volt power input UL Listed to save customers time and money with agency approvals Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner Models include digital display on ambient side. Galvanized sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Dust-resistant condenser coil allows the unit to be run filterless in most applications Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: - Active condensate management with heater strip - Power-off relay for door switch and other system requirements - Malfunction switch Standard Outdoor Air Conditioner models also include: - Telcordia GR-487 capable - Corrosion-resistant components - Malfunction switch - Compressor heater - Head pressure control - 1300 W enclosure heater
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPECTRACOOL™ Outdoor Air Conditioner - N431226G150 - nVent Electric
St. Louis Park, MN, United States
SPECTRACOOL™ Outdoor Air Conditioner
N431226G150
SPECTRACOOL™ Outdoor Air Conditioner N431226G150
Features Energy efficient rotary compressor R407c and R134a earth-friendly refrigerants and RoHS compliant Models for 115, 230 and 400/460 3-phase AC volt power input UL Listed to save customers time and money with agency approvals Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner Models include digital display on ambient side. Galvanized sheet-metal cover for rugged factory and outdoor environments Easy-mount flanges for simple installation Dust-resistant condenser coil allows the unit to be run filterless in most applications Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance Mounting hardware, gaskets and user manual furnished with the unit Every unit functionally tested before shipping Standard Indoor Air Conditioner models also include: - Active condensate management with heater strip - Power-off relay for door switch and other system requirements - Malfunction switch Standard Outdoor Air Conditioner models also include: - Telcordia GR-487 capable - Corrosion-resistant components - Malfunction switch - Compressor heater - Head pressure control - 1300 W enclosure heater

Features

  • Energy efficient rotary compressor
  • R407c and R134a earth-friendly refrigerants and RoHS compliant
  • Models for 115, 230 and 400/460 3-phase AC volt power input
  • UL Listed to save customers time and money with agency approvals
  • Outdoor model operating temperature range from -40 F/-40 C to 131 F/55 C
  • Attractive industrial design with minimal use of visible fasteners
  • Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner
  • Models include digital display on ambient side.
  • Galvanized sheet-metal cover for rugged factory and outdoor environments
  • Easy-mount flanges for simple installation
  • Dust-resistant condenser coil allows the unit to be run filterless in most applications
  • Cleanable, reusable aluminum mesh filter to protect coils for maximum cooling performance
  • Mounting hardware, gaskets and user manual furnished with the unit
  • Every unit functionally tested before shipping
  • Standard Indoor Air Conditioner models also include:
    - Active condensate management with heater strip
    - Power-off relay for door switch and other system requirements
    - Malfunction switch
  • Standard Outdoor Air Conditioner models also include:
    - Telcordia GR-487 capable
    - Corrosion-resistant components
    - Malfunction switch
    - Compressor heater
    - Head pressure control
    - 1300 W enclosure heater
Supplier's Site Datasheet
Air Conditioning Unit, 11000Btu, Grey; Product Range Nvent Hoffman - 91T9346 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioning Unit, 11000Btu, Grey; Product Range Nvent Hoffman
91T9346
Air Conditioning Unit, 11000Btu, Grey; Product Range Nvent Hoffman 91T9346
AIR CONDITIONING UNIT, 11000BTU, GREY; Product Range:SPECTRACOOL N43 Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:1.09m; External Width - Metric:292.1mm; External Depth - Metric:355.6mm RoHS Compliant: Yes

AIR CONDITIONING UNIT, 11000BTU, GREY; Product Range:SPECTRACOOL N43 Series; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:1.09m; External Width - Metric:292.1mm; External Depth - Metric:355.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  nVent Electric Newark, An Avnet Company
Product Category Air Conditioners Air Conditioners
Product Number N431226G150 91T9346
Product Name SPECTRACOOL™ Outdoor Air Conditioner Air Conditioning Unit, 11000Btu, Grey; Product Range Nvent Hoffman
Type Enclosure Enclosure
Application Industrial
Cooling Capacity 11000 BTU/hr (3224 W)
Unlock Full Specs
to access all available technical data

Similar Products

Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Indoor - DTT6101B115LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details