nVent Electric Air Conditioning Unit, 8000Btu, Grey; Product Range Nvent Hoffman N360846G151

Description
AIR CONDITIONING UNIT, 8000BTU, GREY; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Height - Imperial:36"RoHS Compliant: Yes
Datasheet
Description
AIR CONDITIONING UNIT, 8000BTU, GREY; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Height - Imperial:36"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioning Unit, 8000Btu, Grey; Product Range Nvent Hoffman - 91T9335 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioning Unit, 8000Btu, Grey; Product Range Nvent Hoffman
91T9335
Air Conditioning Unit, 8000Btu, Grey; Product Range Nvent Hoffman 91T9335
AIR CONDITIONING UNIT, 8000BTU, GREY; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Height - Imperial:36"RoHS Compliant: Yes

AIR CONDITIONING UNIT, 8000BTU, GREY; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Height - Imperial:36"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 91T9335
Product Name Air Conditioning Unit, 8000Btu, Grey; Product Range Nvent Hoffman
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details