Features
AIR CONDITIONING UNIT, 6000BTU, GREY; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Steel; Cooling Capacity:8000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mm RoHS Compliant: Yes
| nVent Electric | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Air Conditioners | Air Conditioners |
| Product Number | N360846G050 | 91T9330 |
| Product Name | SPECTRACOOL Indoor Air Conditioner | Air Conditioning Unit, 6000Btu, Grey; Product Range Nvent Hoffman |
| Type | Enclosure | Enclosure |
| Application | Industrial | |
| Cooling Capacity | 8200 BTU/hr (2403 W) | 8000 BTU/hr (2345 W) |