ENCLOSURE COOLING, 8000BTU, 2.334KW; Product Range:SPECTRACOOL N36 Series; Enclosure Material:Stainless Steel; Cooling Capacity:8000BTU; External Height - Metric:914mm; External Width - Metric:292.1mm; External Depth - Metric:355.6mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | 56AC9154 |
| Product Name | Enclosure Cooling, 8000Btu, 2.334Kw; Product Range Nvent Hoffman |
| Type | Enclosure |